Processor is the central unit in a computer containing the logic circuitry that performs the instructions of a computer's programs.
800 Mhz front side bus incl. Intel® Viiv™ technology Intel® Pentium® D 945, 3.4GHz
Prozessorfamilie
Intel Pentium D
Frontsidebus des Prozessors
800 MHz
Speicher
Interner Speicher
The amount of memory measured in megabytes installed in the system's hardware
1024 MB
Interner Speichertyp
PC2-4200 DDR2 SDRAM
Maximaler Hauptspeicher
2 GB
Speicherlayout
Describe how memory is plugged on the motherboard
2 x 512 MB
Speichermedien
Kompatible Speicherkarten
8-i-1
Laufwerk
Festplattenkapazität
80 GB
Festplatte Schnittstelle
Serial ATA II
Festplatte Rotationsgeschwindigkeit
7200 RPM
Festplatte
250 GB Serial ATA - 7200 rpm - 3 G/s
optisches Laufwerk
Optisches Laufwerk - Typ
Type of the optical drive
Dual Layer DVD +/- RW Parallel ATA (IDE)
Anzeige
Anzeige eingeschlossen
Betriebssystem/Software
Betriebssystem eingeschlossen
Microsoft® Windows® XP MCE Windows Vista™ Premium Ready
Cyberlink Capture DV
1.0
Cyberlink Make DVD
2.0
Cyberlink Power DVD
6.0
Konnektivität
Anzahl IEEE 1394 / Firewire Schnittstellen
1
Anzahl USB 2.0 Anschlüsse
USB 2.0 ports have a data transmission speed of 480 Mbps, and are backwards compatible with USB 1.1 ports. You can connect all kinds of peripheral devices to them.
2
Anzahl VGA (D-Sub) Anschlüsse
1
Mikrofon, Line-In Anschluss
DVI Port
S/PDIF OUT Port
Lautsprecher/Köpfhörer/Line-Out Anschluss
TV-Ausgang
Description of TV Out port
S-Video
Konnektivität
Weitere Anschlüsse
Analog audio Left/Right in Analog audio Left/Right out 2x Composite video (CVBS) input DVI-D Ethernet IEEE 1394 6 pins 2x Optical line out S/PDIF out (coaxial) S-Video in S-Video in 2x S-Video out TV in (antenna cable) USB 2.0 2x VGA out
Netzwerk
Drahtlose LAN Unterstützung
IEEE 802.11a/b/g
TV Tuner
TV-Tunertyp
DVB-T
Technische Details
Gehäusetyp
List of types of chassis available and their expandability if applicable.
Desktop
Speichertyp
ECC memory for this configuration, including size expressed in bytes, followed by speed expressed in megahertz, followed by memory type
DVB COFDM 2K/8K PAL PAL B/G PAL D/K PAL I SECAM SECAM B/G SECAM D/K SECAM L/L'
Weiteres Zubehör
Wireless keyboard Universal Remote Control S-Video cable Speaker Cables Scart/RCA video adapter Scart Cable Power cord IR Blaster Ethernet cable DVI-D cable Coax digital audio cable HDMI-DVI adapter cable Antenna cable CD-ROM with software + manual 5 x AA
DVB
Terrestrial
Vorderseite Anschlüsse
8 in 1 card reader Headphone output (stereo jack) i.Link (DV-input) Microphone input USB 2.0 (2x)